Amphenol Corporation Military Specification Amphenol Pcd M55181/1-02.

Description
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No
Description
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Military Specification Amphenol Pcd - 23AC7572 - Newark, An Avnet Company
Chicago, IL, United States
Military Specification Amphenol Pcd
23AC7572
Military Specification Amphenol Pcd 23AC7572
Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock; Insert Arrangement:-; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7572
Product Name Military Specification Amphenol Pcd
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Din Connector Omron Electronic Components - 06AC0177 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details