Amphenol Corporation Mil Spec Cir Conn, Plug, Solder, 4Pos; Military Specification Amphenol Pcd M55181/1-02

Description
MIL SPEC CIR CONN, PLUG, SOLDER, 4POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock RoHS Compliant: No
Datasheet
Description
MIL SPEC CIR CONN, PLUG, SOLDER, 4POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, Solder, 4Pos; Military Specification Amphenol Pcd - 56W1345 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, Solder, 4Pos; Military Specification Amphenol Pcd
56W1345
Mil Spec Cir Conn, Plug, Solder, 4Pos; Military Specification Amphenol Pcd 56W1345
MIL SPEC CIR CONN, PLUG, SOLDER, 4POS; Military Specification:MIL-DT L-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, SOLDER, 4POS; Military Specification:MIL-DTL-55181; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Center-Lock RoHS Compliant: No

Supplier's Site
Turnersville, NJ, United States
Connectors; Power; Medium Voltage
M55181/1-02
Connectors; Power; Medium Voltage M55181/1-02
CABLE MOUNT PLUG 4 SOCKET CONTACT

CABLE MOUNT PLUG 4 SOCKET CONTACT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 56W1345 M55181/1-02
Product Name Mil Spec Cir Conn, Plug, Solder, 4Pos; Military Specification Amphenol Pcd Connectors; Power; Medium Voltage
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3246186 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details