Amphenol Corporation Circular Cable Assemblies M5-04BMMM-SL7F01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M5-04BMMM-SL7F01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M5-04BMMM-SL7F01-ND
Circular Cable Assemblies 1754-M5-04BMMM-SL7F01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M5 Plug-Free End, 1M; Connector Type A Amphenol Ltw - 90AJ0944 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M5 Plug-Free End, 1M; Connector Type A Amphenol Ltw
90AJ0944
Sensor Cord, 4P M5 Plug-Free End, 1M; Connector Type A Amphenol Ltw 90AJ0944
SENSOR CORD, 4P M5 PLUG-FREE END, 1M; Connector Type A:M5 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M5 PLUG-FREE END, 1M; Connector Type A:M5 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M5-04BMMM-SL7F01-ND 90AJ0944
Product Name Circular Cable Assemblies Sensor Cord, 4P M5 Plug-Free End, 1M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details