SV Microwave, Inc. M3933/25-84

Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Datasheet
Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M3933/25-84 - SV Microwave, Inc.
West Palm Beach, FL, USA
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Attenuators
Product Number M3933/25-84
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12974-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details