Amphenol Corporation RF and Wireless - Attenuators M3933/16-21S

Description
RF ATTENUATOR 4.5DB 50OHM SMA
Description
RF ATTENUATOR 4.5DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - M3933/16-21S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
M3933/16-21S
RF and Wireless - Attenuators M3933/16-21S
RF ATTENUATOR 4.5DB 50OHM SMA

RF ATTENUATOR 4.5DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number M3933/16-21S
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-CYW20733A2KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 2946PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Demodulators - SI2182-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-VFQFN Exposed Pad
View Details