Amphenol Corporation RF and Wireless - Attenuators M3933/14-06N

Description
RF ATTENUATOR 1DB 50OHM SMA
Description
RF ATTENUATOR 1DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - M3933/14-06N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
M3933/14-06N
RF and Wireless - Attenuators M3933/14-06N
RF ATTENUATOR 1DB 50OHM SMA

RF ATTENUATOR 1DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number M3933/14-06N
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 448-CYW20736S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47902A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details