SV Microwave, Inc. Attenuators M3933/14-05S

Description
RF Attenuators 15dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/14-05S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/14-05S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/14-05S
Attenuators M3933/14-05S
RF Attenuators 15dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/14-05S-ND M3933/14-05S
Product Name Attenuators Attenuators
Attenuation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details