SV Microwave, Inc. Attenuators M3933/14-03N

Description
RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/14-03N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/14-03N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/14-03N
Attenuators M3933/14-03N
RF Attenuators 10dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/14-03N-ND M3933/14-03N
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-10-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details