SV Microwave, Inc. Attenuators M3933/14-01S

Description
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/14-01S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/14-01S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/14-01S
Attenuators M3933/14-01S
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/14-01S-ND M3933/14-01S
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details