Amphenol Corporation RF Terminators M39030/5-04N

Description
RF Terminators PTNC M Termination Nonscreened
Datasheet
Description
RF Terminators PTNC M Termination Nonscreened
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - M39030/5-04N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
M39030/5-04N
RF Terminators M39030/5-04N
RF Terminators PTNC M Termination Nonscreened

RF Terminators PTNC M Termination Nonscreened

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number M39030/5-04N
Product Name RF Terminators
Frequency Range ? to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT67R5 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 0.5000 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
Coaxial Termination - 5o21500124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details