SV Microwave, Inc. RF Terminators M39030/3-13S

Description
RF Terminators SMA M 1/2 Watt Term Bead Chain Screened
Datasheet
Description
RF Terminators SMA M 1/2 Watt Term Bead Chain Screened
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - M39030/3-13S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
M39030/3-13S
RF Terminators M39030/3-13S
RF Terminators SMA M 1/2 Watt Term Bead Chain Screened

RF Terminators SMA M 1/2 Watt Term Bead Chain Screened

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number M39030/3-13S
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Coaxial Termination T2M - T2M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 26500 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details