SV Microwave, Inc. RF Terminators M39030/3-09S

Description
RF Terminators SMA M 1 WATT Term Screened
Datasheet
Description
RF Terminators SMA M 1 WATT Term Screened
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - M39030/3-09S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
M39030/3-09S
RF Terminators M39030/3-09S
RF Terminators SMA M 1 WATT Term Screened

RF Terminators SMA M 1 WATT Term Screened

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number M39030/3-09S
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details