Amphenol Aerospace Corporation Contact, Twinax, Pin, Crimp; Product Range Amphenol Aerospace M39029/90-529

Description
CONTACT, TWINAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 (EN3645) I, III Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, TWINAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 (EN3645) I, III Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Twinax, Pin, Crimp; Product Range Amphenol Aerospace - 88W4063 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Twinax, Pin, Crimp; Product Range Amphenol Aerospace
88W4063
Contact, Twinax, Pin, Crimp; Product Range Amphenol Aerospace 88W4063
CONTACT, TWINAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 (EN3645) I, III Series Circular Connectors RoHS Compliant: Yes

CONTACT, TWINAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-DTL-38999 (EN3645) I, III Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88W4063
Product Name Contact, Twinax, Pin, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details