Amphenol Corporation Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace M39029/58-365

Description
CONTACT, PIN, CRIMP, SIZE12; Product Range:MIL-DTL-38999 Series I, II, III & IV; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, SIZE12; Product Range:MIL-DTL-38999 Series I, II, III & IV; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace - 26T2767 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace
26T2767
Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace 26T2767
CONTACT, PIN, CRIMP, SIZE12; Product Range:MIL-DTL-38999 Series I, II, III & IV; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, SIZE12; Product Range:MIL-DTL-38999 Series I, II, III & IV; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26T2767
Product Name Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1411552-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® MMO Anodes - PLATINODE® MMO Anodes - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Metal deposition out of sensitive electrolytes, Water treatment,
View Details
2 suppliers