Amphenol Aerospace Corporation Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace M39029/58-365.

Description
CONTACT, PIN, CRIMP, SIZE12; PRODUCT RANGE:JT/LJT SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; WIRE SIZE AWG MIN:14AWG; FOR USE WITH:MIL-DTL-38999 SERIES III CIRCULAR CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, PIN, CRIMP, SIZE12; PRODUCT RANGE:JT/LJT SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; WIRE SIZE AWG MIN:14AWG; FOR USE WITH:MIL-DTL-38999 SERIES III CIRCULAR CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace - 26AC2543 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace
26AC2543
Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace 26AC2543
CONTACT, PIN, CRIMP, SIZE12; PRODUCT RANGE:JT/LJT SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; WIRE SIZE AWG MIN:14AWG; FOR USE WITH:MIL-DTL-38999 SERIES III CIRCULAR CONNECTORS ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, SIZE12; PRODUCT RANGE:JT/LJT SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:12AWG; WIRE SIZE AWG MIN:14AWG; FOR USE WITH:MIL-DTL-38999 SERIES III CIRCULAR CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26AC2543
Product Name Contact, Pin, Crimp, Size12; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data