Amphenol Aerospace Corporation Product Range Amphenol Aerospace M39029/57-355.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT MIL-DTL-38999 II Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT MIL-DTL-38999 II Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Aerospace - 61AC0915 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Aerospace
61AC0915
Product Range Amphenol Aerospace 61AC0915
Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT MIL-DTL-38999 II Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:JT MIL-DTL-38999 II Series Connectors; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61AC0915
Product Name Product Range Amphenol Aerospace
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details