Amphenol Corporation Circular Contact, Socket, Size 20, Crimp; Product Range Amphenol Aerospace M39029/56-351

Description
CIRCULAR CONTACT, SOCKET, SIZE 20, CRIMP; Product Range:TV/CTV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Military Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, SIZE 20, CRIMP; Product Range:TV/CTV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Military Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Size 20, Crimp; Product Range Amphenol Aerospace - 91B9664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Size 20, Crimp; Product Range Amphenol Aerospace
91B9664
Circular Contact, Socket, Size 20, Crimp; Product Range Amphenol Aerospace 91B9664
CIRCULAR CONTACT, SOCKET, SIZE 20, CRIMP; Product Range:TV/CTV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Military Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, SIZE 20, CRIMP; Product Range:TV/CTV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Military Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 91B9664
Product Name Circular Contact, Socket, Size 20, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-215-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details