Amphenol Aerospace Corporation Circular Contact, Socket, Sz22, Crimp; Product Range Amphenol Aerospace M39029/56-348

Description
CIRCULAR CONTACT, SOCKET, SZ22, CRIMP; Product Range:MIL-DTL-38999 Series III; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, SZ22, CRIMP; Product Range:MIL-DTL-38999 Series III; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Sz22, Crimp; Product Range Amphenol Aerospace - 48M3785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Sz22, Crimp; Product Range Amphenol Aerospace
48M3785
Circular Contact, Socket, Sz22, Crimp; Product Range Amphenol Aerospace 48M3785
CIRCULAR CONTACT, SOCKET, SZ22, CRIMP; Product Range:MIL-DTL-38999 Series III; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, SZ22, CRIMP; Product Range:MIL-DTL-38999 Series III; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 48M3785
Product Name Circular Contact, Socket, Sz22, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details