Amphenol Aerospace Corporation Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Aerospace M39029/5-118

Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Aerospace - 29Y2631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Aerospace
29Y2631
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Aerospace 29Y2631
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29Y2631
Product Name Circular Contact, Skt, 14-12Awg, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details