Amphenol Aerospace Corporation Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Aerospace M39029/4-113

Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Aerospace - 29Y2629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Aerospace
29Y2629
Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Aerospace 29Y2629
CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Miniature Cylindrical Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29Y2629
Product Name Circular Contact, Pin, 14-12Awg, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details