Amphenol Aerospace Corporation Connector/Terminal/Pin M39029/32-248

Description
CONTACT, SOCKET, SIZE 20, CRIMP, PRODUCT RANGE:48 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, FOR USE WITH:MIL-C-26500 CIRCULAR CONNECTORS, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, SOCKET, SIZE 20, CRIMP, PRODUCT RANGE:48 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, FOR USE WITH:MIL-C-26500 CIRCULAR CONNECTORS, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26008398 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26008398
Connector/Terminal/Pin 26008398
CONTACT, SOCKET, SIZE 20, CRIMP, PRODUCT RANGE:48 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, FOR USE WITH:MIL-C-26500 CIRCULAR CONNECTORS, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CONTACT, SOCKET, SIZE 20, CRIMP, PRODUCT RANGE:48 SERIES, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:-, WIRE SIZE AWG MIN:-, FOR USE WITH:MIL-C-26500 CIRCULAR CONNECTORS, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26008398
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details