CONTACT, SOCKET, SIZE 20, CRIMP; Product Range:48 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-26500 Circular Connectors; Contact Material:Copper Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 19C9910 |
| Product Name | Contact, Socket, Size 20, Crimp; Product Range Amphenol Industrial |
| Type | Contact |