Amphenol Industrial Circular Contact, Socket, Sz 16S, 20-16Awg, Crimp; Product Range Amphenol Aerospace M39029/30-217

Description
CIRCULAR CONTACT, SOCKET, SZ 16S, 20-16AWG, CRIMP; Product Range:Rear Release Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:-; Contact Material:- RoHS Compliant: No
Description
CIRCULAR CONTACT, SOCKET, SZ 16S, 20-16AWG, CRIMP; Product Range:Rear Release Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:-; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Sz 16S, 20-16Awg, Crimp; Product Range Amphenol Aerospace - 92C2406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Sz 16S, 20-16Awg, Crimp; Product Range Amphenol Aerospace
92C2406
Circular Contact, Socket, Sz 16S, 20-16Awg, Crimp; Product Range Amphenol Aerospace 92C2406
CIRCULAR CONTACT, SOCKET, SZ 16S, 20-16AWG, CRIMP; Product Range:Rear Release Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:-; Contact Material:- RoHS Compliant: No

CIRCULAR CONTACT, SOCKET, SZ 16S, 20-16AWG, CRIMP; Product Range:Rear Release Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Plating:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 92C2406
Product Name Circular Contact, Socket, Sz 16S, 20-16Awg, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Electroformed Electrical Contacts -  - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact (optional feature)
Shape / Form Custom / Application Specific
Applications Camera Desiccant, Diaphragm, EMI Shielding, Reservoir, Lens Holders
View Details