Amphenol Industrial Product Range Amphenol Industrial M39029/29-213.

Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-5015 Series Connector; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No
Description
Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-5015 Series Connector; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 23AC7557 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
23AC7557
Product Range Amphenol Industrial 23AC7557
Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-5015 Series Connector; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:MIL-DTL-5015 Series Connector; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AC7557
Product Name Product Range Amphenol Industrial
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details