N-Type Straight Crimp Plug
CONNECTOR, N, PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | M39012/01-0503 | Amphenol RF M39012/01-0503 | 04M6504 |
| Product Name | RF & Microwave | Connector, N, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | |
| Gender | Male / Plug | Male / Plug |