AMPHENOL FIBER SYSTEMS INTERNATIONAL
M28876/4F22S1 -- CONNECTORS FIBER OPTIC, CIRCULAR (ST, FC, ETC.)
Amphenol Fiber Systems International
Connectors Fiber Optic, Circular (ST, FC, etc.)
M28876/4F22S1
Description
FIBER RCPT 18 CHNL
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
FIBER RCPT 18 CHNL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
M28876/4F22S1 |
|
Product Name
|
Connectors Fiber Optic, Circular (ST, FC, etc.) |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder Cup
Voltage Rating
250 volts
Current Rating
5.0 amps
View Details
4 suppliers
Mounting
Chassis, Panel
Voltage Rating
600 volts
Current Rating
20.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers