Amphenol Corporation D Sub Connector, Plug, Db, 25Pos; D Sub Connector Type Amphenol Pcd M24308/8-3F

Description
DSUB 25 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 25 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-3F - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 P CRIMP G50 YLW CAD

DSUB 25 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Db, 25Pos; D Sub Connector Type Amphenol Pcd - 64AH6713 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Db, 25Pos; D Sub Connector Type Amphenol Pcd
64AH6713
D Sub Connector, Plug, Db, 25Pos; D Sub Connector Type Amphenol Pcd 64AH6713
D SUB CONNECTOR, PLUG, DB, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

D SUB CONNECTOR, PLUG, DB, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-3F 64AH6713
Product Name D Sub Connector, Plug, Db, 25Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details