Amphenol Corporation Hd D-Sub Housing, Plug, 26Pos, Brass; No. Of Positions Amphenol Pcd M24308/8-363

Description
HD D-SUB HOUSING, PLUG, 26POS, BRASS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, PLUG, 26POS, BRASS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 26Pos, Brass; No. Of Positions Amphenol Pcd - 51AC7962 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 26Pos, Brass; No. Of Positions Amphenol Pcd
51AC7962
Hd D-Sub Housing, Plug, 26Pos, Brass; No. Of Positions Amphenol Pcd 51AC7962
HD D-SUB HOUSING, PLUG, 26POS, BRASS; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 26POS, BRASS; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7962
Product Name Hd D-Sub Housing, Plug, 26Pos, Brass; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details