Amphenol Corporation D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd M24308/8-361

Description
DSUB 50 P CRIMP G50 GLD
Request a Quote Datasheet
Description
DSUB 50 P CRIMP G50 GLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-361 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 GLD

DSUB 50 P CRIMP G50 GLD

Buy Now
D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd - 51AC7961 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd
51AC7961
D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd 51AC7961
D-SUB HOUSING, PLUG, 50POS, BRASS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB HOUSING, PLUG, 50POS, BRASS; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-361 51AC7961
Product Name D-Sub Housing, Plug, 50Pos, Brass; No. Of Positions Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details