Amphenol Corporation D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd M24308/8-351

Description
DSUB 15 P CRIMP G50 GLD
Request a Quote
Description
DSUB 15 P CRIMP G50 GLD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-351 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 GLD

DSUB 15 P CRIMP G50 GLD

Buy Now
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd - 64AH6827 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd
64AH6827
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd 64AH6827
D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-351 64AH6827
Product Name D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details