Amphenol PCD D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd M24308/8-347

Description
DSUB 44 P CRIMP G50 GLD
Request a Quote
Description
DSUB 44 P CRIMP G50 GLD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-347 - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 GLD

DSUB 44 P CRIMP G50 GLD

Buy Now
D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd - 64AH6824 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd
64AH6824
D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd 64AH6824
D SUB CONNECTOR, PLUG, DB, 44POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, PLUG, DB, 44POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-347 64AH6824
Product Name D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details