Amphenol Corporation D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/8-339

Description
DSUB 50 P CRIMP G50 GLD
Request a Quote Datasheet
Description
DSUB 50 P CRIMP G50 GLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-339 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 GLD

DSUB 50 P CRIMP G50 GLD

Buy Now
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7954 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7954
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7954
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-339 51AC7954
Product Name D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details