Amphenol Corporation D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd M24308/8-2F

Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-2F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd - 64AH6668 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd
64AH6668
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd 64AH6668
D SUB CONNECTOR, PLUG, DA, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Brass

D SUB CONNECTOR, PLUG, DA, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Brass

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-2F 64AH6668
Product Name D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details