Amphenol Corporation D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd M24308/8-14F

Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-14F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW CAD

DSUB 62 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd - 64AH6650 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
64AH6650
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd 64AH6650
D SUB CONNECTOR, PLUG, DC, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, DC, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-14F 64AH6650
Product Name D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1886460 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details