Amphenol Corporation D Sub Connector, Plug, Da, 26Pos; D Sub Connector Type Amphenol Pcd M24308/8-12F

Description
DSUB 26 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 26 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-12F - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 P CRIMP G50 YLW CAD

DSUB 26 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Da, 26Pos; D Sub Connector Type Amphenol Pcd - 64AH6644 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Da, 26Pos; D Sub Connector Type Amphenol Pcd
64AH6644
D Sub Connector, Plug, Da, 26Pos; D Sub Connector Type Amphenol Pcd 64AH6644
D SUB CONNECTOR, PLUG, DA, 26POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, PLUG, DA, 26POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-12F 64AH6644
Product Name D Sub Connector, Plug, Da, 26Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Omron Electronic Components - 06AC0343 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers