D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AC7951 |
| Product Name | D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd |
| Connector Type | D-Sub Connector |