Amphenol Corporation
Amphenol Pcd
M24308/6-541
Description
DSUB 15 S CRIMP G50 GLD
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DSUB 15 S CRIMP G50 GLD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol PCD M24308/6-541 |
64AH6535 |
|
Product Name
|
|
Amphenol Pcd |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 18 AWG
View Details