Amphenol Corporation D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd M24308/6-516

Description
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp
Description
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd - 50Y1185 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd
50Y1185
D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd 50Y1185
D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp

D SUB CONNECTOR, RCPT, DD, 78POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50Y1185
Product Name D Sub Connector, Rcpt, Dd, 78Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products