Amphenol Corporation D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd M24308/6-4F

Description
D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No
Description
D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd - 64AH6394 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
64AH6394
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd 64AH6394
D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AH6394
Product Name D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details