Amphenol Corporation Hd D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Amphenol Pcd M24308/6-286F

Description
HD D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Amphenol Pcd - 51AC7949 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Amphenol Pcd
51AC7949
Hd D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Amphenol Pcd 51AC7949
HD D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

HD D-SUB SHELL, RCPT, SIZE DE, BRASS; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7949
Product Name Hd D-Sub Shell, Rcpt, Size De, Brass; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details