Amphenol Corporation D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd M24308/6-283F

Description
D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Brass Body
Description
D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Brass Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd - 64AH6364 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd
64AH6364
D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd 64AH6364
D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Brass Body

D SUB HOUSING CONNECTOR, RCPT, DB, 25POS; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Brass Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AH6364
Product Name D Sub Housing Connector, Rcpt, Db, 25Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details