Amphenol Corporation D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd M24308/6-1Z

Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote
Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/6-1Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 S CRIMP G50 YLW ZN

DSUB 9 S CRIMP G50 YLW ZN

Buy Now
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd - 64AH6250 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
64AH6250
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd 64AH6250
D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/6-1Z 64AH6250
Product Name D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details