Amphenol Corporation D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd M24308/6-14F

Description
D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp RoHS Compliant: No
Description
D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd - 64AH6263 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
64AH6263
D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd 64AH6263
D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp RoHS Compliant: No

D SUB CONNECTOR, RCPT, DC, 62POS; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AH6263
Product Name D Sub Connector, Rcpt, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220017-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details