Amphenol Corporation D-Sub Connector, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/6-11F

Description
D-SUB CONNECTOR, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D-SUB CONNECTOR, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7943 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7943
D-Sub Connector, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7943
D-SUB CONNECTOR, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC7943
Product Name D-Sub Connector, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details