Amphenol Corporation M24308 rectangular M24308/4-7F

Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-7F
M24308 rectangular M24308/4-7F
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/4-7F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd - 56W1256 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd
56W1256
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd 56W1256
D SUB CONNECTOR, PLUG, DA, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

D SUB CONNECTOR, PLUG, DA, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

Supplier's Site
D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7935 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7935
D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7935
D-SUB CONNECTOR, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-7F Amphenol PCD M24308/4-7F 56W1256
Product Name M24308 rectangular D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details