Amphenol Corporation M24308 rectangular M24308/4-6F

Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet
Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-6F
M24308 rectangular M24308/4-6F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
D-Sub Connector, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7933 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7933
D-Sub Connector, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7933
D-SUB CONNECTOR, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/4-6F 51AC7933
Product Name M24308 rectangular D-Sub Connector, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data