50 Position D-Sub Plug, Male Pins Connector
DSUB 50 P CRIMP G50 YLW ZN
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/4-5Z | 4306-M24308/4-5Z-ND | Amphenol PCD M24308/4-5Z | 56W1253 |
| Product Name | M24308 rectangular | D-Sub Connector Assemblies | D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |||
| Current Rating | 7.5 amps |