Amphenol Corporation D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/4-5Z.

Description
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 61AC0825 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
61AC0825
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 61AC0825
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC0825
Product Name D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details