CONN D-SUB PLG 50P PNL MNT CRIMP
DSUB 50 P CRIMP G50 YLW CAD
D-SUB CONNECTOR, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts;
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4306-M24308/4-5F-ND | M24308/4-5F | 2133495 | Amphenol PCD M24308/4-5F | 51AC7932 |
| Product Name | D-Sub Connector Assemblies | M24308 rectangular | D Sub Connectors | D-Sub Connector, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | Panel mount | |||
| Current Rating | 7.5 amps | ||||
| Contact Size (AWG) | 20 to 26 AWG |