Manufacturer: Amphenol Interconnect India
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: Military, MIL-C-24308, M24308
Package: Tray
Product Status: Active
Connector Style: D-Sub
Connector Type: Plug, Male Pins
Number of Positions: 37
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Cadmium Plated
DSUB 37 P CRIMP G50 YLW CAD
37 Position D-Sub Plug, Male Pins Connector
D-SUB CONNECTOR, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts;
| Win Source Electronics | Powell Electronics, Inc. | PEI-Genesis | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/4-4F | Amphenol PCD M24308/4-4F | 4306-M24308/4-4F-ND | 2133494 | 51AC7931 | |
| Product Name | Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies | M24308 rectangular | D-Sub Connector Assemblies | D Sub Connectors | D-Sub Connector, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | Panel mount | ||||
| Current Rating | 7.5 amps | |||||
| Contact Size (AWG) | 20 to 26 AWG |